Status: | Unknown |
---|---|
Series: | PAXXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.68
|
No stock
|
Buy Now | |
Future Electronics
from US$1.60
|
4,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
element14
from US$2.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.56
|
-
|
Buy Now | |
Sager
from US$1.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 37µH |
---|---|
Product Range | PAXXXXNL Series |
Switching Transformer 2:1.1:1 0.089Ohm/0.096Ohm Prim. DCR 0.0028Ohm | Future Electronics |
Transformer, 37Uh, Smt | Newark Electronics |
Power Transformer 2:1.1:1 1500Vrms Dual Prim. Single Sec. 37V/57V/12V Prim. 12V Sec. Surface Mount | Avnet America |
Power Transformers EP13 37V-57V Flyback SMD 25.2W | Sager |
Where can I find additional details, specifications and documents for a PA2467NLT?
Additional datasheets, footprints and schematics for PA2467NLT are listed on our Part Details page. You can also find images and similar parts to PA2467NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA2467NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA2467NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA2467NLT fall under?
The PA2467NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA2467NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA2467NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA2467NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA2467NLT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PA2467NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA2467NLT often in real-time on the comparison pages.
What if I can't find stock of PA2467NLT?
You can fill out our help required form which you can use to request a quote for PA2467NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.