Status: | Unknown |
---|---|
Series: | PAXXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
19,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
20
in stock
|
Buy Now | |
Rutronik
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
element14
from US$2.23
|
-
|
Buy Now | |
Sager
from US$1.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 20.4µH |
---|---|
Product Range | PAXXXXNL Series |
Flyback Transformer, 20.4Uh, Smt | Newark Electronics |
Power Transformer 1:0.222:0.555 1500Vrms Single+Auxilary Prim. Single Sec. 9V/50V/8V Prim. 3.3V Sec. Surface Mount | Avnet America |
Power Transformers SMD HiFreq WireWound 20.4uH .15Ohms | Sager |
Where can I find additional details, specifications and documents for a PA1277NLT?
Additional datasheets, footprints and schematics for PA1277NLT are listed on our Part Details page. You can also find images and similar parts to PA1277NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1277NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1277NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1277NLT fall under?
The PA1277NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA1277NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1277NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA1277NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1277NLT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for PA1277NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1277NLT often in real-time on the comparison pages.
What if I can't find stock of PA1277NLT?
You can fill out our help required form which you can use to request a quote for PA1277NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.