Status: | Unknown |
---|---|
Series: | PA051XNL Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,857
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
-
|
Buy Now | |
Newark Electronics
from US$1.13
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 363nH |
---|---|
RMS Current (Irms) | 30A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 35A |
Product Range | PA051XNL Series |
Power Inductor Case | 13.5mm x 13mm x 8mm |
Inductor, Shielded, 363Nh, 30A, Smd | Newark Electronics |
440nH Shielded Inductor 30A 0.32mOhm Nonstandard | Future Electronics |
Power Inductor (SMD), 440 nH, ± 20%, 45 A, Shielded, 35 A, 13.46mm x 12.95mm x 8mm | Avnet America |
64AC9321 | element14 |
Power Inductors - SMD SMT POWER BEAD INDUCTOR | Sager |
INDUCTOR, SHIELDED, 363NH, 30A, SMD | Farnell |
Power Inductor (SMD), 440 nH, � 20%, 45 A, Shielded, 35 A, 13.46mm x 12.95mm x 8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a PA0513.441NLT?
Additional datasheets, footprints and schematics for PA0513.441NLT are listed on our Part Details page. You can also find images and similar parts to PA0513.441NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA0513.441NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA0513.441NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA0513.441NLT fall under?
The PA0513.441NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA0513.441NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA0513.441NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA0513.441NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA0513.441NLT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for PA0513.441NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA0513.441NLT often in real-time on the comparison pages.
What if I can't find stock of PA0513.441NLT?
You can fill out our help required form which you can use to request a quote for PA0513.441NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.