Status: | Unknown |
---|---|
Series: | PA0184NLT Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
No stock
|
Buy Now | |
Sager
from US$1.53
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
211
in stock
|
Buy Now | |
Rutronik
from US$1.85
|
-
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Avnet Asia
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1.2mH |
---|---|
Product Range | PA0184NLT Series |
Turns Ratio | 1 |
Pulse Transformers SMD Gate Drive 1200uH .91Ohms | Sager |
Smt Gate Drive Transformer For Selv, Nl Rohs Compliant: Yes |Pulse Electronics PA0184NLT | Newark Electronics |
Pulse Transformer 1:1 1500Vrms 0.91Ohm Prim. DCR 0.91Ohm Sec. DCR 27.2Vus Surface Mount | Avnet America |
SMT GATE DRIVE TRANSFORMER FOR SELV, NL | Future Electronics |
TRANSFORMER, 1:1, AEC-Q200, 1.2MH | element14 |
Where can I find additional details, specifications and documents for a PA0184NLT?
Additional datasheets, footprints and schematics for PA0184NLT are listed on our Part Details page. You can also find images and similar parts to PA0184NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA0184NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA0184NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA0184NLT fall under?
The PA0184NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA0184NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA0184NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA0184NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA0184NLT have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, Chip One Stop and Rutronik have stock available or on a lead time for PA0184NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA0184NLT often in real-time on the comparison pages.
What if I can't find stock of PA0184NLT?
You can fill out our help required form which you can use to request a quote for PA0184NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.