Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Architecture | - |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 32KB |
No. of Pins | 40Pins |
MCU Case Style | DIP |
No. of I/O's | 32I/O's |
Embedded Interface Type | I2C |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Clock Frequency | 80MHz |
Controller Family/Series | P8X32A |
MPU Core Size | 32bit |
Memory Type | ROM |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Oscillator Type | External Internal |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Through Hole |
Propeller Chip, 40 pin DIPP8X32A-D40 | RS |
Parallax Inc P8X32A-D40,32bit P8X32A Microcontroller,80MHz,64 kB ROM,40-Pin PDIP | RS Americas |
Parallax P8X32A-D40 MCU Propeller RISC 64KB ROM 3.3 Volt 40-Pin Plastic Dip | Jameco Electronics |
MCU, 32BIT, 80MHZ, DIP-40 | element14 |
Where can I find additional details, specifications and documents for a P8X32A-D40?
Additional datasheets, footprints and schematics for P8X32A-D40 are listed on our Part Details page. You can also find images and similar parts to P8X32A-D40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P8X32A-D40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P8X32A-D40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P8X32A-D40 fall under?
The P8X32A-D40 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to P8X32A-D40 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P8X32A-D40 you can contact the distributor directly for product support, shipping queries etc.
Is the P8X32A-D40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P8X32A-D40 have stock available?
Authorised distributors including RS, RS Americas, Jameco Electronics, element14 and Farnell have stock available or on a lead time for P8X32A-D40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P8X32A-D40 often in real-time on the comparison pages.
What if I can't find stock of P8X32A-D40?
You can fill out our help required form which you can use to request a quote for P8X32A-D40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.