Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Bidirectional Buffer |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: interface | Transfer Multisort Elektronik |
P82B96D, Bus Buffers | RS |
Bidirectional Bus Buffer, Dual, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a P82B96D?
Additional datasheets, footprints and schematics for P82B96D are listed on our Part Details page. You can also find images and similar parts to P82B96D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B96D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B96D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B96D fall under?
The P82B96D is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to P82B96D when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B96D you can contact the distributor directly for product support, shipping queries etc.
Is the P82B96D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B96D have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for P82B96D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B96D often in real-time on the comparison pages.
What if I can't find stock of P82B96D?
You can fill out our help required form which you can use to request a quote for P82B96D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.