Status: | Unknown |
---|---|
Series: | P820X Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.75
|
No stock
|
Buy Now | |
Sager
from US$1.29
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$1.83
|
6,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
267
in stock
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Turns Ratio | 1 |
---|---|
Input Current | 10A |
Frequency Min | 20kHz |
Frequency Max | 1MHz |
Transformer Mounting | Surface Mount |
Product Range | P820X Series |
Current Transformers SMD Current Sense 2000uH 5.5Ohms | Sager |
Current Transformer 1:100 500Vrms 0.006Ohm Prim. DCR 5.5Ohm Sec. DCR 10000mA Surface Mount | Avnet Asia |
Current Transformer, 20Khz-1Mhz, Smt | Newark Electronics |
Board Mount Current Sensors CURRENT SENSE TRANSFORMER | Future Electronics |
CURRENT SENS TRANSFORMER, 0.002H, SMT | element14 |
Where can I find additional details, specifications and documents for a P8208NLT?
Additional datasheets, footprints and schematics for P8208NLT are listed on our Part Details page. You can also find images and similar parts to P8208NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P8208NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P8208NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P8208NLT fall under?
The P8208NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P8208NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P8208NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P8208NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P8208NLT have stock available?
Authorised distributors including Sager, Rutronik, Avnet Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for P8208NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P8208NLT often in real-time on the comparison pages.
What if I can't find stock of P8208NLT?
You can fill out our help required form which you can use to request a quote for P8208NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.