Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0479
|
15,555
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,890
in stock
|
Buy Now | |
Conrad
from US$0.13
|
2,853
in stock
|
Buy Now | |
SOS electronic
from US$0.0449
|
2,700
in stock
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 19.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 19.2V |
Breakdown Voltage Range | 16.7V to 19.2V |
Breakover Voltage Min | 16.7V |
Diode Type | Unidirectional TVS |
External Depth | 3.94mm |
External Length / Height | 2.11mm |
External Width | 4.57mm |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 24A |
Power Dissipation Pd | 600W |
SMD Marking | LM |
Stand-off Voltage | 15V |
Test Current | 1A |
DIODE, TVS, 15V, 600W, SMB | element14 |
Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 12.8V |
Clamping Voltage Vc Max | 21.2V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage | 15.8V |
RoHS Compliant | Yes |
Tvs Diode, 600W, 15V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a P6SMBJ15A?
Additional datasheets, footprints and schematics for P6SMBJ15A are listed on our Part Details page. You can also find images and similar parts to P6SMBJ15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMBJ15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMBJ15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMBJ15A fall under?
The P6SMBJ15A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMBJ15A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMBJ15A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMBJ15A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMBJ15A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, SOS electronic and element14 have stock available or on a lead time for P6SMBJ15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMBJ15A often in real-time on the comparison pages.
What if I can't find stock of P6SMBJ15A?
You can fill out our help required form which you can use to request a quote for P6SMBJ15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.