Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,000
in stock
|
Buy Now | |
element14
from US$0.14
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DIO TVS VBD 7.5V 600W UNIDIR SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
TVS-DIODE UNI 0,6KW 7,5V SMB | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 64.1V, 5.9A, DO-214AA | Distrelec |
Tvs Diode, Unidir, 6.4V, Do-214Aa Rohs Compliant: Yes |Littelfuse P6SMB7.5A | Newark Electronics |
TVS DIODE, UNIDIR, 6.4V, DO-214AA | element14 |
TVS Diode 64.1V 103V | Future Electronics |
600W 75VBR 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P6SMB7.5A?
Additional datasheets, footprints and schematics for P6SMB7.5A are listed on our Part Details page. You can also find images and similar parts to P6SMB7.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB7.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB7.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB7.5A fall under?
The P6SMB7.5A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P6SMB7.5A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB7.5A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB7.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB7.5A have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for P6SMB7.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB7.5A often in real-time on the comparison pages.
What if I can't find stock of P6SMB7.5A?
You can fill out our help required form which you can use to request a quote for P6SMB7.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.