Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,262
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,262
in stock
|
Buy Now | |
element14
from US$0.13
|
1,262
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
600W 51VBR 5% UNI DO214AA | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 43.6V, 8.7A, DO-214AA | Distrelec |
Tvs Diode, 600W, 43.6V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 43.6V, UNIDIR, DO-214AA | element14 |
P6SMB Series 5 W 53.6 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Uni-Dir 43.6V 600W 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB51A?
Additional datasheets, footprints and schematics for P6SMB51A are listed on our Part Details page. You can also find images and similar parts to P6SMB51A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB51A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB51A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB51A fall under?
The P6SMB51A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB51A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB51A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB51A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB51A have stock available?
Authorised distributors including TTI Europe, Distrelec, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for P6SMB51A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB51A often in real-time on the comparison pages.
What if I can't find stock of P6SMB51A?
You can fill out our help required form which you can use to request a quote for P6SMB51A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.