Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,874
in stock
|
Buy Now | |
element14
from US$0.20
|
4,874
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,494
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
DIO TVS VBD 510V 600W UNIDIR SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
TVS DIODE, UNIDIR, 434V, DO-214AA | element14 |
P6SMB Series 485 V 600 W Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 434V, 1.2A, DO-214AA | Distrelec |
Tvs Diode, 800W, 434V, Unidir, Smb | Newark Electronics |
600W 510VBR 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P6SMB510A?
Additional datasheets, footprints and schematics for P6SMB510A are listed on our Part Details page. You can also find images and similar parts to P6SMB510A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB510A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB510A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB510A fall under?
The P6SMB510A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P6SMB510A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB510A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB510A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB510A have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Distrelec and Newark Electronics have stock available or on a lead time for P6SMB510A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB510A often in real-time on the comparison pages.
What if I can't find stock of P6SMB510A?
You can fill out our help required form which you can use to request a quote for P6SMB510A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.