Status: | Unknown |
---|---|
Series: | TRANSZORB P6SMB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TRANSZORB P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 214V |
Clamping Voltage Vc Max | 344V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Tvs, Unidirectional, 5W, 214V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a P6SMB250A-E3/52?
Additional datasheets, footprints and schematics for P6SMB250A-E3/52 are listed on our Part Details page. You can also find images and similar parts to P6SMB250A-E3/52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB250A-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB250A-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB250A-E3/52 fall under?
The P6SMB250A-E3/52 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB250A-E3/52 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB250A-E3/52 you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB250A-E3/52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P6SMB250A-E3/52 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P6SMB250A-E3/52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB250A-E3/52 often in real-time on the comparison pages.
What if I can't find stock of P6SMB250A-E3/52?
You can fill out our help required form which you can use to request a quote for P6SMB250A-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.