Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
4,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,544
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20.5V |
Clamping Voltage Vc Max | 33.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.8V |
Breakdown Voltage Max | 25.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
600W 24VBR 5% BI DO214AA | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,6KW 200V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 20.5V, 18.4A, DO-214AA | Distrelec |
Tvs Diode, 600W, 20.5V, Bidir, Do-214Aa | Newark Electronics |
ESD Suppressors / TVS Diodes TVS SURF MT DO214AA | Future Electronics |
TVS DIODE, 600W, 20.5V, BIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 24V 600W BIDIR SMB | Avnet America |
Where can I find additional details, specifications and documents for a P6SMB24CA?
Additional datasheets, footprints and schematics for P6SMB24CA are listed on our Part Details page. You can also find images and similar parts to P6SMB24CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB24CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB24CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB24CA fall under?
The P6SMB24CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB24CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB24CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB24CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB24CA have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, Rutronik and Distrelec have stock available or on a lead time for P6SMB24CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB24CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB24CA?
You can fill out our help required form which you can use to request a quote for P6SMB24CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.