Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 145V, 2.6A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
P6SMB Series 600 W 162 V Uni-Directional SMT TVS Diode - DO-214AA | Future Electronics |
600W 170VBR 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P6SMB170A?
Additional datasheets, footprints and schematics for P6SMB170A are listed on our Part Details page. You can also find images and similar parts to P6SMB170A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB170A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB170A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB170A fall under?
The P6SMB170A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P6SMB170A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB170A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB170A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB170A have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for P6SMB170A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB170A often in real-time on the comparison pages.
What if I can't find stock of P6SMB170A?
You can fill out our help required form which you can use to request a quote for P6SMB170A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.