Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
3,000
in stock
|
Buy Now | |
Chip Outpost
from US$0.10
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
DIO TVS VBD 120V 600W BIDIR SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
TVS DIODE 102VWM 165VC DO214AA | Chip Outpost |
Littelfuse TVS Diode, Bi-Directional, 102V, 3.7A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
P6SMB Series 114 V 600 W Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W 120VBR 5% BI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P6SMB120CA?
Additional datasheets, footprints and schematics for P6SMB120CA are listed on our Part Details page. You can also find images and similar parts to P6SMB120CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB120CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB120CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB120CA fall under?
The P6SMB120CA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P6SMB120CA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB120CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB120CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB120CA have stock available?
Authorised distributors including Chip Outpost, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for P6SMB120CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB120CA often in real-time on the comparison pages.
What if I can't find stock of P6SMB120CA?
You can fill out our help required form which you can use to request a quote for P6SMB120CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.