Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.60
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,323
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
DIO TVS VBD 11V 600W UNIDIR SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 9.4V, 39.1A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
600W 11VBR 5% UNI DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a P6SMB11A?
Additional datasheets, footprints and schematics for P6SMB11A are listed on our Part Details page. You can also find images and similar parts to P6SMB11A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB11A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB11A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB11A fall under?
The P6SMB11A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P6SMB11A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB11A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB11A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB11A have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for P6SMB11A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB11A often in real-time on the comparison pages.
What if I can't find stock of P6SMB11A?
You can fill out our help required form which you can use to request a quote for P6SMB11A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.