Status: | Unknown |
---|---|
Series: | TRANSZORB P6KE Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Product Range | TRANSZORB P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 5.5V |
Clamping Voltage Vc Max | 10.8V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Capacitance | 400pF |
RoHS Compliant | Yes |
Tvs Diode, 600W, 6.8V, Do-204Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a P6KE6.8C-E3/23?
Additional datasheets, footprints and schematics for P6KE6.8C-E3/23 are listed on our Part Details page. You can also find images and similar parts to P6KE6.8C-E3/23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE6.8C-E3/23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE6.8C-E3/23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE6.8C-E3/23 fall under?
The P6KE6.8C-E3/23 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6KE6.8C-E3/23 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE6.8C-E3/23 you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE6.8C-E3/23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6KE6.8C-E3/23 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P6KE6.8C-E3/23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE6.8C-E3/23 often in real-time on the comparison pages.
What if I can't find stock of P6KE6.8C-E3/23?
You can fill out our help required form which you can use to request a quote for P6KE6.8C-E3/23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.