Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
1,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,798
in stock
|
Buy Now | |
element14
from US$0.25
|
6,798
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,798
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
5,450
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
3,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,131
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 300 V |
Breakdown VoltageVBR Min(V) | 332 V |
BreakdownVoltageVBR Max (V) | 368 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 482 V |
Status: | Unknown |
---|---|
Series: | P6KE3 Series |
RoHS: | Unknown |
Product Range | P6KE3 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 300V |
Clamping Voltage Vc Max | 482V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 332V |
Breakdown Voltage Max | 368V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 1.3A |
Power Dissipation Pd | 5W |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 300V |
Clamping Voltage Vc Max | 482V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 333V |
Breakdown Voltage Max | 368V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS Diode Bip 600W 300V DO15 | Schukat Electronic |
TVS Diode Bidirectional 600W 350V DO-15 | RS |
Transient Voltage Suppressor Bi-Directional 300V 600W 2-Pin DO-15 | Avnet America |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Compliant |
Product Range | P6KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 300V |
Clamping Voltage Vc Max | 482V |
Diode Case Style | DO-15 (DO-204AC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 400W, 300V, Bidir, Do-204Ac | Newark Electronics |
TVS DIODE, 400W, 300V, BIDIR, DO-204AC | element14 |
Littelfuse TVS Diode, Bi-Directional, 300V, 1.7A, DO-204AC | Distrelec |
TVS-DIODE BI 0,6KW 300V DO15 | Rutronik |
P6KE Series 300 V 0.6 kW Through Hole BI-Directional TVS Diode - DO-204AC | Future Electronics |
600W 350VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE350CA?
Additional datasheets, footprints and schematics for P6KE350CA are listed on our Part Details page. You can also find images and similar parts to P6KE350CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE350CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE350CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE350CA fall under?
The P6KE350CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE350CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE350CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE350CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE350CA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for P6KE350CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE350CA often in real-time on the comparison pages.
What if I can't find stock of P6KE350CA?
You can fill out our help required form which you can use to request a quote for P6KE350CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.