P600M-E3/73 Semiconductors - Discretes by Vishay Intertechnology

DIODE STANDARD 6A 1000V

Status: Unknown
Series: P600M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 6A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 2.5µs
Forward Surge Current Ifsm Max 400A
Operating Temperature Max 150°C
Diode Case Style P600
No. of Pins 2Pins, 2 Pin
Product Range P600M Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Current Ifsm 400A
Diode Polarity Cathode
Diode Type Standard Recovery
Forward Voltage 1V
Junction Temperature Tj Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Reverse Recovery Time trr Typ 2.5µs

Alternative Descriptions

Diode Switching 1KV 22A 2-Pin Case P600 Ammo | EBV Elektronik
6A,1000V,plastic Rect |Vishay P600M-E3/73 | Newark Electronics
P600M Series 1000 V 6 A Through Hole General Purpose Plastic Rectifier - P600 | Future Electronics
DIODE, STANDARD, 6A, 1000V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P600M-E3/73?

Additional datasheets, footprints and schematics for P600M-E3/73 are listed on our Part Details page. You can also find images and similar parts to P600M-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P600M-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600M-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P600M-E3/73 fall under?

The P600M-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to P600M-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P600M-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the P600M-E3/73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P600M-E3/73 have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for P600M-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P600M-E3/73 often in real-time on the comparison pages.

What if I can't find stock of P600M-E3/73?

You can fill out our help required form which you can use to request a quote for P600M-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay