Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
6,400
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,400
in stock
|
Buy Now | |
element14
from US$0.40
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
5,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,085
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
RoHS Compliant | Yes |
6.0A 1KV STD P600 | TTI Europe |
Standard Diode, 6A, 1Kv, P600, Full Reel | Newark Electronics |
STANDARD DIODE, 6A, 1KV, P600, FULL REEL | element14 |
Diode Switching 1KV 22A 2-Pin Case P600 T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
P600M Series 1000 V 400 A Axial General Purpose Plastic Rectifier - P-600 | Future Electronics |
Switching Diode, 1000V 6A, 2-Pin P600 | General Semiconductor / Vishay P600M-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a P600M-E3/54?
Additional datasheets, footprints and schematics for P600M-E3/54 are listed on our Part Details page. You can also find images and similar parts to P600M-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600M-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600M-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600M-E3/54 fall under?
The P600M-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600M-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600M-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the P600M-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P600M-E3/54 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for P600M-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600M-E3/54 often in real-time on the comparison pages.
What if I can't find stock of P600M-E3/54?
You can fill out our help required form which you can use to request a quote for P600M-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.