Status: | Unknown |
---|---|
Series: | P600M Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
21,086
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
6,000
in stock
|
Buy Now | |
Jameco Electronics
from US$0.15
|
2,631
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
2,475
in stock
|
Buy Now | |
Conrad
from US$0.21
|
1,919
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
1,140
in stock
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Product Range | P600M Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 400A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, STANDARD, 6A, 1000V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 1Kv, 6A, P600 | Newark Electronics |
Where can I find additional details, specifications and documents for a P600M?
Additional datasheets, footprints and schematics for P600M are listed on our Part Details page. You can also find images and similar parts to P600M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600M fall under?
The P600M is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600M when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600M you can contact the distributor directly for product support, shipping queries etc.
Is the P600M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P600M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Jameco Electronics, Schukat Electronic and Conrad have stock available or on a lead time for P600M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600M often in real-time on the comparison pages.
What if I can't find stock of P600M?
You can fill out our help required form which you can use to request a quote for P600M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.