Status: | Unknown |
---|---|
Series: | P600K Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Conrad
from US$0.21
|
8,627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
7,925
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
5,000
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
3,200
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,400
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Schukat Electronic
from US$0.40
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins, 2 Pin |
Product Range | P600K Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 400A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, STANDARD, 6A, 800V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 800V, 6A, P600 | Newark Electronics |
Where can I find additional details, specifications and documents for a P600K?
Additional datasheets, footprints and schematics for P600K are listed on our Part Details page. You can also find images and similar parts to P600K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600K fall under?
The P600K is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600K when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600K you can contact the distributor directly for product support, shipping queries etc.
Is the P600K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P600K have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Rutronik, SOS electronic and Distrelec have stock available or on a lead time for P600K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600K often in real-time on the comparison pages.
What if I can't find stock of P600K?
You can fill out our help required form which you can use to request a quote for P600K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.