P600D-E3/73 Diodes by Vishay Intertechnology

STANDARD DIODE, 6A, 200V, P600

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Newark
Newark
from US$0.86
1,906
in stock
Buy Now
Logo for element14
element14
from US$0.65
1,906
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Farnell
Farnell
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 6A
Diode Configuration Single
Forward Voltage VF Max 900mV
Reverse Recovery Time trr Max 2.5µs
Forward Surge Current Ifsm Max 400A
RoHS Compliant Yes

Alternative Descriptions

Standard Diode, 6A, 200V, P600 | Newark Electronics
DIODE GEN PURP 200V 6A P600 | Future Electronics
Diode Switching 200V 22A 2-Pin Case P600 Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P600D-E3/73?

Additional datasheets, footprints and schematics for P600D-E3/73 are listed on our Part Details page. You can also find images and similar parts to P600D-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P600D-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600D-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P600D-E3/73 fall under?

The P600D-E3/73 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to P600D-E3/73 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P600D-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the P600D-E3/73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P600D-E3/73 have stock available?

Authorised distributors including Newark Electronics, element14, Future Electronics, Farnell and Avnet America have stock available or on a lead time for P600D-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P600D-E3/73 often in real-time on the comparison pages.

What if I can't find stock of P600D-E3/73?

You can fill out our help required form which you can use to request a quote for P600D-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay