P600A-E3/54. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.51
5,300
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.31
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 22A
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 2.5µs
Forward Surge Current Ifsm Max 400A
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

6A,50V,PLASTIC RECT | RS
Diode Switching 50V 22A 2-Pin Case P600 T/R | EBV Elektronik
6A,50V,plastic Rect |Vishay P600A-E3/54 | Newark Electronics
P600A Series 50 V 6 A Through Hole General Purpose Plastic Rectifier - P600 | Future Electronics
6.0A 50V STD P600 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P600A-E3/54.?

Additional datasheets, footprints and schematics for P600A-E3/54. are listed on our Part Details page. You can also find images and similar parts to P600A-E3/54. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P600A-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600A-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P600A-E3/54. fall under?

The P600A-E3/54. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to P600A-E3/54. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P600A-E3/54. you can contact the distributor directly for product support, shipping queries etc.

Is the P600A-E3/54. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P600A-E3/54. have stock available?

Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for P600A-E3/54..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P600A-E3/54. often in real-time on the comparison pages.

What if I can't find stock of P600A-E3/54.?

You can fill out our help required form which you can use to request a quote for P600A-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay