Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.08
Frequency Min | - |
---|---|
Frequency Max | 3.5712MHz |
RFID IC Type | Reader |
Programmable Memory | 264Kbit |
Output Power | - |
RF IC Case Style | HVQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Current Consumption | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rfid Reader, 3.5712Mhz, 264Kbit, Hvqfn32 | Newark Electronics |
P5DF081 Series 5 V 3.57 MHz MIFARE Secure Access Module SAM AV2 - HVQFN-32 | Future Electronics |
MIFARE SAM AV2 32-Pin HVQFN EP | Avnet America |
RFID READER, 3.5712MHZ, 264KBIT, HVQFN32 | element14 |
Where can I find additional details, specifications and documents for a P5DF081HN/T1AR1070?
Additional datasheets, footprints and schematics for P5DF081HN/T1AR1070 are listed on our Part Details page. You can also find images and similar parts to P5DF081HN/T1AR1070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P5DF081HN/T1AR1070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P5DF081HN/T1AR1070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P5DF081HN/T1AR1070 fall under?
The P5DF081HN/T1AR1070 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to P5DF081HN/T1AR1070 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P5DF081HN/T1AR1070 you can contact the distributor directly for product support, shipping queries etc.
Is the P5DF081HN/T1AR1070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P5DF081HN/T1AR1070 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P5DF081HN/T1AR1070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P5DF081HN/T1AR1070 often in real-time on the comparison pages.
What if I can't find stock of P5DF081HN/T1AR1070?
You can fill out our help required form which you can use to request a quote for P5DF081HN/T1AR1070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.