Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Unknown |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
11,440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0447
|
41,300
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
12,505
in stock
|
Buy Now | |
element14
from US$0.14
|
12,505
in stock
|
Buy Now | |
Farnell
from US$0.14
|
12,505
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,400
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | P4SMA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | 10.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 6.45V to 7.14V |
Peak Pulse Current Ippm | 39A |
Power Dissipation Pd | 400W |
Diode, Tvs, 400W, 6.8V, Uni, 5%, Smc | Newark Electronics |
DIODE, TVS, 400W, 6.8V, UNI, 5%, SMC | element14 |
Diode TVS Uni-Dir 5.8V 400W DO214AC | RS |
Littelfuse TVS Diode, Uni-Directional, 58.1V, 4.5A, DO-214AC | Distrelec |
P4SMA Series 400 W 6.8 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
400W 6.8VBR 5% UNI DO214AC | TTI Europe |
DIO TVS VBD 6.8V 400W UNIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA6.8A?
Additional datasheets, footprints and schematics for P4SMA6.8A are listed on our Part Details page. You can also find images and similar parts to P4SMA6.8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA6.8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA6.8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA6.8A fall under?
The P4SMA6.8A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA6.8A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA6.8A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA6.8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA6.8A have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for P4SMA6.8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA6.8A often in real-time on the comparison pages.
What if I can't find stock of P4SMA6.8A?
You can fill out our help required form which you can use to request a quote for P4SMA6.8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.