Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Compliant |
No distributors results available
Product Range | P4SMA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 40.2V |
Clamping Voltage Vc Max | 64.8V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P4SMA47AHE3/5A?
Additional datasheets, footprints and schematics for P4SMA47AHE3/5A are listed on our Part Details page. You can also find images and similar parts to P4SMA47AHE3/5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA47AHE3/5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA47AHE3/5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA47AHE3/5A fall under?
The P4SMA47AHE3/5A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA47AHE3/5A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA47AHE3/5A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA47AHE3/5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P4SMA47AHE3/5A have stock available?
There is no stock from authorised distributors for P4SMA47AHE3/5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA47AHE3/5A often in real-time on the comparison pages.
What if I can't find stock of P4SMA47AHE3/5A?
You can fill out our help required form which you can use to request a quote for P4SMA47AHE3/5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.