Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,379
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
35,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,379
in stock
|
Buy Now | |
element14
from US$0.18
|
3,379
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Diode TVS Single Uni-Dir 376V 400W 2-Pin SMA T/R | Future Electronics |
TVS-DIODE BI 0,4KW 440V SMA | Rutronik |
Tvs Diode, Unidir, 376V, Do-214Ac Rohs Compliant: Yes |Littelfuse P4SMA440A | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
400W 440VBR 5% UNI DO214AC | TTI Europe |
DIO TVS VBD 440V 400W UNIDIR SMA | Avnet Abacus |
Where can I find additional details, specifications and documents for a P4SMA440A?
Additional datasheets, footprints and schematics for P4SMA440A are listed on our Part Details page. You can also find images and similar parts to P4SMA440A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA440A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA440A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA440A fall under?
The P4SMA440A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA440A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA440A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA440A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P4SMA440A have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Distrelec and Newark Electronics have stock available or on a lead time for P4SMA440A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA440A often in real-time on the comparison pages.
What if I can't find stock of P4SMA440A?
You can fill out our help required form which you can use to request a quote for P4SMA440A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.