Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
8,091
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
65,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
8,091
in stock
|
Buy Now | |
element14
from US$0.17
|
8,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
4,990
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | P4SMA Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 342V |
Clamping Voltage Vc Max | 548V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
400W 400VBR 5% UNI DO214AC | TTI Europe |
Tvs Diode, 400W, 342V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 342V, UNIDIR, DO-214AC | element14 |
Littelfuse TVS Diode, Uni-Directional, 342V, 1.1A, DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BNSP4SMA400A | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA400A?
Additional datasheets, footprints and schematics for P4SMA400A are listed on our Part Details page. You can also find images and similar parts to P4SMA400A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA400A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA400A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA400A fall under?
The P4SMA400A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA400A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA400A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA400A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P4SMA400A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for P4SMA400A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA400A often in real-time on the comparison pages.
What if I can't find stock of P4SMA400A?
You can fill out our help required form which you can use to request a quote for P4SMA400A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.