Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0414
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,047
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
60,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
46,600
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,047
in stock
|
Buy Now | |
element14
from US$0.15
|
4,047
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.0414
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Bi-Directional, 28.2V, 9A, DO-214AC | Distrelec |
Tvs Diode, Bidir, 28.2V, Do-214Ac Rohs Compliant: Yes |Littelfuse P4SMA33CA | Newark Electronics |
P4SMA Series 3.3 W 34.7 V Bi-Directional Surface Mount TVS Diode - SMA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
400W 33VBR 5% BI DO214AC | TTI Europe |
DIO TVS VBD 33V 400W BIDIR SMA | Avnet Abacus |
Where can I find additional details, specifications and documents for a P4SMA33CA?
Additional datasheets, footprints and schematics for P4SMA33CA are listed on our Part Details page. You can also find images and similar parts to P4SMA33CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA33CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA33CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA33CA fall under?
The P4SMA33CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA33CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA33CA you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA33CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P4SMA33CA have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Distrelec, Newark Electronics and element14 have stock available or on a lead time for P4SMA33CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA33CA often in real-time on the comparison pages.
What if I can't find stock of P4SMA33CA?
You can fill out our help required form which you can use to request a quote for P4SMA33CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.