Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0446
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,135
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0446
|
32,700
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
4,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,135
in stock
|
Buy Now | |
element14
from US$0.14
|
2,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Littelfuse TVS Diode, Uni-Directional, 28.2V, 9A, DO-214AC | Distrelec |
Tvs Diode, Unidir, 28.2V, Do-214Ac Rohs Compliant: Yes |Littelfuse P4SMA33A | Newark Electronics |
TVS DIODE, UNIDIR, 28.2V, DO-214AC | element14 |
TVS Diode SMA Suf MT T&R | Future Electronics |
400W 33VBR 5% UNI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 33V 400W UNIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA33A?
Additional datasheets, footprints and schematics for P4SMA33A are listed on our Part Details page. You can also find images and similar parts to P4SMA33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA33A fall under?
The P4SMA33A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA33A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA33A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA33A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA33A have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for P4SMA33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA33A often in real-time on the comparison pages.
What if I can't find stock of P4SMA33A?
You can fill out our help required form which you can use to request a quote for P4SMA33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.