Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0254
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0254
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0464
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Littelfuse TVS Diode, Bi-Directional, 25.6V, 9.9A, DO-214AC | Distrelec |
400W 30VBR 5% BI DO214AC | TTI Europe |
ESD Suppressors / TVS Diodes 25.6V 400W 5% Bi-directional | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS DIODE 25.6VWM 41.4VC DO214AC | Avnet Abacus |
Where can I find additional details, specifications and documents for a P4SMA30CA?
Additional datasheets, footprints and schematics for P4SMA30CA are listed on our Part Details page. You can also find images and similar parts to P4SMA30CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA30CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA30CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA30CA fall under?
The P4SMA30CA is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA30CA when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA30CA you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA30CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA30CA have stock available?
Authorised distributors including Avnet America, Distrelec, TTI Europe, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for P4SMA30CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA30CA often in real-time on the comparison pages.
What if I can't find stock of P4SMA30CA?
You can fill out our help required form which you can use to request a quote for P4SMA30CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.