Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,385
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
7,500
in stock
|
Buy Now | |
element14
from US$0.18
|
4,385
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 256V |
Clamping Voltage Vc Max | 414V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 285V |
Breakdown Voltage Max | 315V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 285V to 315V |
Peak Pulse Current Ippm | 1A |
Power Dissipation Pd | 3.3W |
400W 300VBR 5% UNI DO214AC | TTI Europe |
P4SMA Series 3.3 W 315 V Uni-Directional Surface Mount TVS Diode - SMA | Future Electronics |
DIODE, TVS, 400W, 300V, UNI, 5%, SMA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 300V 400W UNIDIR SMA | Avnet Abacus |
Where can I find additional details, specifications and documents for a P4SMA300A?
Additional datasheets, footprints and schematics for P4SMA300A are listed on our Part Details page. You can also find images and similar parts to P4SMA300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA300A fall under?
The P4SMA300A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA300A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA300A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA300A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA300A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for P4SMA300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA300A often in real-time on the comparison pages.
What if I can't find stock of P4SMA300A?
You can fill out our help required form which you can use to request a quote for P4SMA300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.