Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Unknown |
Prices starting from US$0.06
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
P4SMA Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
P4SMA Series 300 W 200 V Uni-Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Transient Suppressor Diode,single,unidirectional,171V V(Rwm),do-214Ac/Sma |Vishay P4SMA200A-E3/61 | Newark Electronics |
Diode TVS Single Uni-Dir 171V 400W 2-Pin SMA T/R | Avnet America |
300W 200VBR 5% UNI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a P4SMA200A-E3/61?
Additional datasheets, footprints and schematics for P4SMA200A-E3/61 are listed on our Part Details page. You can also find images and similar parts to P4SMA200A-E3/61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA200A-E3/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA200A-E3/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA200A-E3/61 fall under?
The P4SMA200A-E3/61 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA200A-E3/61 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA200A-E3/61 you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA200A-E3/61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA200A-E3/61 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for P4SMA200A-E3/61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA200A-E3/61 often in real-time on the comparison pages.
What if I can't find stock of P4SMA200A-E3/61?
You can fill out our help required form which you can use to request a quote for P4SMA200A-E3/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.