Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
4,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,830
in stock
|
Buy Now | |
element14
from US$0.12
|
4,830
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
4,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Tvs Diode, Unidir, 154V, Sma | Newark Electronics |
TVS DIODE, UNIDIR, 154V, SMA | element14 |
Littelfuse TVS Diode, Uni-Directional, 154V, 1.7A, DO-214AC | Distrelec |
TVS Diode SMA Suf MT TR | Future Electronics |
400W 180VBR 5% UNI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a P4SMA180A?
Additional datasheets, footprints and schematics for P4SMA180A are listed on our Part Details page. You can also find images and similar parts to P4SMA180A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA180A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA180A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA180A fall under?
The P4SMA180A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA180A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA180A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA180A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P4SMA180A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and CoreStaff have stock available or on a lead time for P4SMA180A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA180A often in real-time on the comparison pages.
What if I can't find stock of P4SMA180A?
You can fill out our help required form which you can use to request a quote for P4SMA180A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.