Status: | Unknown |
---|---|
Series: | P4SMA Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
4,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
4,670
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Product Range | P4SMA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 13.6V |
Clamping Voltage Vc Max | 22.5V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
P4SMA Series 400 W 22.5 Vcl Bi-Directional SMT TVS Diode - DO-214AC | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 13.6V, 18.2A, DO-214AC | Distrelec |
Transient Suppressor Diode,single,bidirectional,13.6V V(Rwm),do-214Ac/Sma Rohs Compliant: Yes |Littelfuse P4SMA16CA | Newark Electronics |
TVS DIODE, 400W, 13.6V, BIDIR, DO-214AC | element14 |
400W 16VBR 5% BI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 16V 400W BIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA16CA?
Additional datasheets, footprints and schematics for P4SMA16CA are listed on our Part Details page. You can also find images and similar parts to P4SMA16CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA16CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA16CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA16CA fall under?
The P4SMA16CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA16CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA16CA you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA16CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P4SMA16CA have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for P4SMA16CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA16CA often in real-time on the comparison pages.
What if I can't find stock of P4SMA16CA?
You can fill out our help required form which you can use to request a quote for P4SMA16CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.