Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,930
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,930
in stock
|
Buy Now | |
element14
from US$0.14
|
3,930
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 13.6V, 18.2A, DO-214AC | Distrelec |
Tvs Diode, Unidir, 13.6V, Sma | Newark Electronics |
TVS DIODE, UNIDIR, 13.6V, SMA | element14 |
ESD Suppressors / TVS Diodes 13.6Vso 15.2Vbr | Future Electronics |
400W 16VBR 5% UNI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 16V 400W UNIDIR SMA | Avnet America |
Where can I find additional details, specifications and documents for a P4SMA16A?
Additional datasheets, footprints and schematics for P4SMA16A are listed on our Part Details page. You can also find images and similar parts to P4SMA16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P4SMA16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P4SMA16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P4SMA16A fall under?
The P4SMA16A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to P4SMA16A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P4SMA16A you can contact the distributor directly for product support, shipping queries etc.
Is the P4SMA16A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P4SMA16A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for P4SMA16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P4SMA16A often in real-time on the comparison pages.
What if I can't find stock of P4SMA16A?
You can fill out our help required form which you can use to request a quote for P4SMA16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.