Status: | Unknown |
---|---|
Series: | P409 Series |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$4.59
|
185
in stock
|
Buy Now | |
Distrelec
from US$1.99
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
-
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
element14
from US$2.31
|
-
|
Buy Now | |
Farnell
from US$4.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | P409 Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
Film Capacitors 275volts 470nF 20% LS 25.4mm | Rapid Electronics |
Cap Film P409 RC X2 275V 470nF R33 | RS |
KEMET RC Snubber, 470nF, 275V, 33VOhm, 20%, 630V | Distrelec |
.470Uf 275V |Kemet P409EL474M275AH330 | Newark Electronics |
Safety Capacitor, 0.47 uF, 275 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Cap Film P409 RC X2 275V 470nF R33 | KEMET P409EL474M275AH330 | RS Americas |
CAP, 0.47µF, 20%, PAPER, RADIAL | element14 |
Safety Capacitor, 0.47 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a P409EL474M275AH330?
Additional datasheets, footprints and schematics for P409EL474M275AH330 are listed on our Part Details page. You can also find images and similar parts to P409EL474M275AH330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P409EL474M275AH330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P409EL474M275AH330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P409EL474M275AH330 fall under?
The P409EL474M275AH330 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P409EL474M275AH330 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P409EL474M275AH330 you can contact the distributor directly for product support, shipping queries etc.
Is the P409EL474M275AH330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P409EL474M275AH330 have stock available?
Authorised distributors including Rapid Electronics, RS, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for P409EL474M275AH330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P409EL474M275AH330 often in real-time on the comparison pages.
What if I can't find stock of P409EL474M275AH330?
You can fill out our help required form which you can use to request a quote for P409EL474M275AH330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.