Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 3Pins |
TVS Thyristor Case Style | TO-220 |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 350V |
No. of Circuits | 2Circuits |
Peak Pulse Current Ippm | 80A |
P3203A_L Series 150 mA 270 V Balanced Three-Chip SIDACtor« Device - TO-220 | Future Electronics |
Sidactor, 270V, To-220 | Newark Electronics |
2.2A 270-350V SIDAC TO220A | TTI Europe |
Where can I find additional details, specifications and documents for a P3203ABL?
Additional datasheets, footprints and schematics for P3203ABL are listed on our Part Details page. You can also find images and similar parts to P3203ABL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P3203ABL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3203ABL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P3203ABL fall under?
The P3203ABL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P3203ABL when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P3203ABL you can contact the distributor directly for product support, shipping queries etc.
Is the P3203ABL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P3203ABL have stock available?
Authorised distributors including Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for P3203ABL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P3203ABL often in real-time on the comparison pages.
What if I can't find stock of P3203ABL?
You can fill out our help required form which you can use to request a quote for P3203ABL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.