Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 2Pins |
TVS Thyristor Case Style | DO-214AA |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | 350V |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 400A |
Peak Off-State Voltage Vdrm | 275V |
Product Range | - |
Thyristor Case | DO-214AA |
Sidactor, 275V, Do-214Aa | Newark Electronics |
SIDACTOR, 275V, DO-214AA | element14 |
SIDACtor 275 V 500 A Bidirectional Protection Thyristor - DO214 | Future Electronics |
Where can I find additional details, specifications and documents for a P3100SCMCLRP?
Additional datasheets, footprints and schematics for P3100SCMCLRP are listed on our Part Details page. You can also find images and similar parts to P3100SCMCLRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P3100SCMCLRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P3100SCMCLRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P3100SCMCLRP fall under?
The P3100SCMCLRP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to P3100SCMCLRP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P3100SCMCLRP you can contact the distributor directly for product support, shipping queries etc.
Is the P3100SCMCLRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P3100SCMCLRP have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for P3100SCMCLRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P3100SCMCLRP often in real-time on the comparison pages.
What if I can't find stock of P3100SCMCLRP?
You can fill out our help required form which you can use to request a quote for P3100SCMCLRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.