Status: | Unknown |
---|---|
Series: | P295 Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Suppression Class | Y1 |
Product Range | P295 Series |
Voltage Rating X | - |
Voltage Rating Y | 500V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 2000V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
2200Pf 500V |Kemet P295BJ222M500L | Newark Electronics |
SUPPRESSION CAP, 2200PF, CLASS Y1, RAD | Farnell |
Where can I find additional details, specifications and documents for a P295BJ222M500L?
Additional datasheets, footprints and schematics for P295BJ222M500L are listed on our Part Details page. You can also find images and similar parts to P295BJ222M500L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P295BJ222M500L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P295BJ222M500L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P295BJ222M500L fall under?
The P295BJ222M500L is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to P295BJ222M500L when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P295BJ222M500L you can contact the distributor directly for product support, shipping queries etc.
Is the P295BJ222M500L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P295BJ222M500L have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for P295BJ222M500L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P295BJ222M500L often in real-time on the comparison pages.
What if I can't find stock of P295BJ222M500L?
You can fill out our help required form which you can use to request a quote for P295BJ222M500L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.