Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Terminal Material | Copper |
Insulation | Non Insulated |
Connector Type | Parallel Splice |
Contact Material | Copper |
Terminal, Parallel Splice | Newark Electronics |
TERMINAL, PARALLEL SPLICE | element14 |
Where can I find additional details, specifications and documents for a P2216?
Additional datasheets, footprints and schematics for P2216 are listed on our Part Details page. You can also find images and similar parts to P2216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P2216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P2216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P2216 fall under?
The P2216 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to P2216 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P2216 you can contact the distributor directly for product support, shipping queries etc.
Is the P2216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P2216 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P2216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P2216 often in real-time on the comparison pages.
What if I can't find stock of P2216?
You can fill out our help required form which you can use to request a quote for P2216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.