Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 10A |
Voltage Rating | - |
Contact Plating | Tin Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | 4mm Banana |
Contact Termination | Solder |
External Length / Height | 45mm |
Voltage Rating VAC | 250V |
Conn, Banana, Plug, 10A, Solder, Black | Newark Electronics |
PLUG, 4MM, FREE | element14 |
Where can I find additional details, specifications and documents for a P14 BLACK + CL1468?
Additional datasheets, footprints and schematics for P14 BLACK + CL1468 are listed on our Part Details page. You can also find images and similar parts to P14 BLACK + CL1468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P14 BLACK + CL1468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P14 BLACK + CL1468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P14 BLACK + CL1468 fall under?
The P14 BLACK + CL1468 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to P14 BLACK + CL1468 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P14 BLACK + CL1468 you can contact the distributor directly for product support, shipping queries etc.
Is the P14 BLACK + CL1468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P14 BLACK + CL1468 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for P14 BLACK + CL1468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P14 BLACK + CL1468 often in real-time on the comparison pages.
What if I can't find stock of P14 BLACK + CL1468?
You can fill out our help required form which you can use to request a quote for P14 BLACK + CL1468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.