Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 20kohm |
Product Range | P Series |
Voltage Rating | 200V |
Resistor Element Material | Thin Film |
Power Rating | 330mW |
Resistance Tolerance | ± 0.01% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
Surface Mount Thin Film Resistor, P Series, 20 Kohm, 330 Mw, - 0.01%, 200 V Rohs Compliant: Yes |Vishay P1206C2002LNT | Newark Electronics |
Res Anti-Sulfured High Precision Thin Film 1206 20k Ohm 0.01% 1/3W ±25ppm/°C Molded T/R | Avnet America |
RES, 20K, 0.01%, 0.33W, 1206, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a P1206C2002LNT?
Additional datasheets, footprints and schematics for P1206C2002LNT are listed on our Part Details page. You can also find images and similar parts to P1206C2002LNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1206C2002LNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1206C2002LNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1206C2002LNT fall under?
The P1206C2002LNT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to P1206C2002LNT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1206C2002LNT you can contact the distributor directly for product support, shipping queries etc.
Is the P1206C2002LNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1206C2002LNT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P1206C2002LNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1206C2002LNT often in real-time on the comparison pages.
What if I can't find stock of P1206C2002LNT?
You can fill out our help required form which you can use to request a quote for P1206C2002LNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.