Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1Mohm |
Product Range | P Series |
Voltage Rating | 200V |
Resistor Element Material | Thin Film |
Power Rating | 330mW |
Resistance Tolerance | ± 0.01% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
Surface Mount Thin Film Resistor, P Series, 1 Mohm, 330 Mw, - 0.01%, 200 V, 1206 [3216 Metric] Rohs Compliant: Yes |Vishay P1206C1004LNT | Newark Electronics |
RES, 1M, 0.01%, 0.33W, 1206, THIN FILM | element14 |
SMD Chip Resistor, 1 MOhm, ± 0.01%, 330 mW, 1206 [3216 Metric], Thin Film, Anti-Sulfur High Precision | Avnet America |
SMD Chip Resistor, 1 MOhm, � 0.01%, 330 mW, 1206 [3216 Metric], Thin Film, Anti-Sulfur High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a P1206C1004LNT?
Additional datasheets, footprints and schematics for P1206C1004LNT are listed on our Part Details page. You can also find images and similar parts to P1206C1004LNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P1206C1004LNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1206C1004LNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P1206C1004LNT fall under?
The P1206C1004LNT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to P1206C1004LNT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P1206C1004LNT you can contact the distributor directly for product support, shipping queries etc.
Is the P1206C1004LNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P1206C1004LNT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for P1206C1004LNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P1206C1004LNT often in real-time on the comparison pages.
What if I can't find stock of P1206C1004LNT?
You can fill out our help required form which you can use to request a quote for P1206C1004LNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.