P1167.104NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED 100UH 0.63A 20%

Status: Unknown
Series: P1167NL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
No stock
Buy Now
Logo for Sager
Sager
from US$0.69
1,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 100µH
RMS Current (Irms) 630mA
Inductor Construction Shielded
Saturation Current (Isat) 630mA
Product Range P1167NL Series
Power Inductor Case 7.54mm x 7.54mm x 4.5mm

Alternative Descriptions

Power Inductors - SMD 100uH 20% | Sager
Inductor, Shielded, 100Uh, 0.63A, 20% | Newark Electronics
Power Inductor (SMD), 100 uH, ± 20%, 720 mA, Shielded, 630 mA, 7.54mm x 7.54mm x 4.5mm | Avnet America
INDUCTOR, SHIELDED, 100UH, 0.63A, 20% | Farnell
Power Inductor (SMD), 100 uH, � 20%, 720 mA, Shielded, 630 mA, 7.54mm x 7.54mm x 4.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P1167.104NLT?

Additional datasheets, footprints and schematics for P1167.104NLT are listed on our Part Details page. You can also find images and similar parts to P1167.104NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P1167.104NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P1167.104NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P1167.104NLT fall under?

The P1167.104NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to P1167.104NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P1167.104NLT you can contact the distributor directly for product support, shipping queries etc.

Is the P1167.104NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P1167.104NLT have stock available?

Authorised distributors including Sager, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for P1167.104NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P1167.104NLT often in real-time on the comparison pages.

What if I can't find stock of P1167.104NLT?

You can fill out our help required form which you can use to request a quote for P1167.104NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay