Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 1kohm |
Product Range | P Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 200mW |
Resistance Tolerance | ± 0.01% |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
Surface Mount Thin Film Resistor, P Series, 1 Kohm, 200 Mw, - 0.01%, 150 V, 0805 [2012 Metric] |Vishay P0805C1001LNT | Newark Electronics |
High Precision Wraparound Thin Film Chip Resistor 0805 Size 1K Ohm 0.01% 0.2 W ±5 ppm/°C 2-Pin SMD T/R | Avnet America |
RES, 1K, 0.01%, 0.2W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a P0805C1001LNT?
Additional datasheets, footprints and schematics for P0805C1001LNT are listed on our Part Details page. You can also find images and similar parts to P0805C1001LNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0805C1001LNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0805C1001LNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0805C1001LNT fall under?
The P0805C1001LNT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to P0805C1001LNT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0805C1001LNT you can contact the distributor directly for product support, shipping queries etc.
Is the P0805C1001LNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0805C1001LNT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for P0805C1001LNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0805C1001LNT often in real-time on the comparison pages.
What if I can't find stock of P0805C1001LNT?
You can fill out our help required form which you can use to request a quote for P0805C1001LNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.