Status: | Unknown |
---|---|
Series: | P |
RoHS: | Compliant |
Load life stability 0.02 % typical at 8000 h at 70 °C under Pd (0.033 % maximum) |
Low temperature coefficient down to 5 ppm/°C (-55 °C; +155 °Cfie) |
Very low noise < -35 dB and voltage coefficient < 0.01 ppm/V |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦Â³Â¨Ã¨Â§Â£ |
åºâ€Ã§â€Â¨Ã¦Å’‡å— |
Application Note |
Datasheet |
---|
P |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Selector Guide - Chinese |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Thin Film Resistor, P Series, 100 Kohm, 125 Mw, - 0.01%, 75 V Rohs Compliant: Yes |Vishay P0603C1003LNT | Newark Electronics |
RES, 100K, 0.01%, 0.125W, 0603 | element14 |
SMD Chip Resistor, 100 kOhm, ± 0.01%, 125 mW, 0603 [1608 Metric], Thin Film, Anti-Sulfur High Precision | Avnet America |
SMD Chip Resistor, 100 kOhm, � 0.01%, 125 mW, 0603 [1608 Metric], Thin Film, Anti-Sulfur High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a P0603C1003LNT?
Additional datasheets, footprints and schematics for P0603C1003LNT are listed on our Part Details page. You can also find images and similar parts to P0603C1003LNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0603C1003LNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0603C1003LNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0603C1003LNT fall under?
The P0603C1003LNT is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to P0603C1003LNT when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0603C1003LNT you can contact the distributor directly for product support, shipping queries etc.
Is the P0603C1003LNT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for P0603C1003LNT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for P0603C1003LNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0603C1003LNT often in real-time on the comparison pages.
What if I can't find stock of P0603C1003LNT?
You can fill out our help required form which you can use to request a quote for P0603C1003LNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.