Status: | Unknown |
---|---|
Series: | P058xxNL Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
838
in stock
|
Buy Now | |
Sager
from US$2.39
|
5,510
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
852
in stock
|
Buy Now | |
element14
from US$2.86
|
838
in stock
|
Buy Now | |
Newark Electronics
from US$3.09
|
225
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
118
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,280
in stock
|
Buy Now | |
Rutronik
from US$2.75
|
-
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet Asia
from US$1.74
|
-
|
Buy Now |
Inductance | 450µH |
---|---|
Product Range | P058xxNL Series |
Turns Ratio | 1 |
Pulse Transformers THT Offline Current Sense 450uH 80Ohms | Sager |
XFMR, GATE-DR, 450UH, 1.5KV, THT | element14 |
Isolation Transformer, 1:1:1, 450Uh | Newark Electronics |
Telecom Transformer 1:1:1 3000Vrms 0.08Ohm Prim. DCR 0.072Ohm Sec. DCR Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a P0584NL?
Additional datasheets, footprints and schematics for P0584NL are listed on our Part Details page. You can also find images and similar parts to P0584NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0584NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0584NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0584NL fall under?
The P0584NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0584NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0584NL you can contact the distributor directly for product support, shipping queries etc.
Is the P0584NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0584NL have stock available?
Authorised distributors including Sager, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for P0584NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0584NL often in real-time on the comparison pages.
What if I can't find stock of P0584NL?
You can fill out our help required form which you can use to request a quote for P0584NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.