Status: | Unknown |
---|---|
Series: | P-XXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
950
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
42,000
in stock
|
Buy Now | |
Sager
from US$1.19
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
950
in stock
|
Buy Now | |
element14
from US$1.50
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
402
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
236
in stock
|
Buy Now | |
Rutronik
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1.63A |
---|---|
Inductance | 880µH |
Product Range | P-XXXXNL Series |
Impedance | - |
Common Mode Filter Case | 12.7mm x 12.7mm x 5.46mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Chokes / Filters SMD CommonMode Choke 880uH .11Ohms | Sager |
P0473NlLT: 880uH 110 mOhm â–’35 % Surface Mount Common Mode Choke | Future Electronics |
Inductor, 880Uh, Smt, 1.63A, 5.5X12.7Mm | Newark Electronics |
INDUCTOR, 880UH, SMT, 1.63A, 5.5X12.7MM | element14 |
Choke, Common Mode, 880 uH, 1.63 A, 12.7mm x 12.7mm x 5.46mm | Avnet America |
Where can I find additional details, specifications and documents for a P0473NLT?
Additional datasheets, footprints and schematics for P0473NLT are listed on our Part Details page. You can also find images and similar parts to P0473NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P0473NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P0473NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P0473NLT fall under?
The P0473NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to P0473NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P0473NLT you can contact the distributor directly for product support, shipping queries etc.
Is the P0473NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P0473NLT have stock available?
Authorised distributors including TTI Europe, Sager, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for P0473NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P0473NLT often in real-time on the comparison pages.
What if I can't find stock of P0473NLT?
You can fill out our help required form which you can use to request a quote for P0473NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.